Search
Filters

M95040-RMB6TG

Part No : M95040-RMB6TG
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EEPROM 4KBIT 5MHZ 8UFDFPN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UFDFPN (2x3)
Win Source Part Number 1065430-M95040-RMB6TG
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The M95040-RMB6TG, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 8-UFDFPN (2x3). The M95040-RMB6TG is a 4Kb (512 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UFDFPN (2x3)
Win Source Part Number 1065430-M95040-RMB6TG
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M95040-RMB6TG
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
M95040-RMB6TG Price

M95040-RMB6TG Datasheet
M95040-RMB6TG Application

M95040-RMB6TG Replacement
M95040-RMB6TG Pdf

M95040-RMB6TG Pinout
M95040-RMB6TG Image

M95040-RMB6TG Picture
M95040-RMB6TG In Stock

M95040-RMB6TG Distributor
M95040-RMB6TG Memory

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BST/FWRD CONV 20DIP
2
IC RTC CLK/CALENDAR I2C 16-SOIC
268
1 Mb (128K x 8) Static RAM
36
IC OPAMP CURR SENSE 2MHZ 8MSOP
3
1M x 16 (16-MBIT) DYNAMIC RAM WITH EDO PAGE MODE
3
IC OPAMP GP 1MHZ RRO 8SOIC
4210

Top Sellers