Search
Filters

M95256-DFMC6TG

Part No : M95256-DFMC6TG
Manufacturer : STMicroelectronics
Catalog : Memory
Description : IC EEPROM 256KBIT 5MHZ 8UFDFPN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
100+
$0.509
$50.900
235+
$0.431
$101.285
360+
$0.418
$150.480
495+
$0.405
$200.475
640+
$0.392
$250.880
850+
$0.353
$300.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,100 pieces can ship immediately
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UFDFPN (2x3)
Win Source Part Number 1065442-M95256-DFMC6TG
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The M95256-DFMC6TG, categoried into Memory classification, is manufactured on STMicroelectronics, supplied in a 8-UFDFPN (2x3). The M95256-DFMC6TG is a 256Kb (32K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UFDFPN (2x3)
Win Source Part Number 1065442-M95256-DFMC6TG
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M95256-DFMC6TG
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
M95256-DFMC6TG Price

M95256-DFMC6TG Datasheet
M95256-DFMC6TG Application

M95256-DFMC6TG Replacement
M95256-DFMC6TG Pdf

M95256-DFMC6TG Pinout
M95256-DFMC6TG Image

M95256-DFMC6TG Picture
M95256-DFMC6TG In Stock

M95256-DFMC6TG Distributor
M95256-DFMC6TG Memory

Image
Mfr.Part No
Description
Stock
P-Channel Enhancement MOSFET
600
S uper high dense cell design for low R DS (ON).
1415
IC USB TXRX HS 36-TFBGA
281
IC INVERTER DUAL 1INPUT SC70-6
46
IC VREF SHUNT ADJ SOT23-5
225
ATTENUATOR HIP3 1.7-2GHZ 8SOIC
874
HIGH-SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
26
TRANS NPN 20V 0.5A TO-92
967

Top Sellers