Search
Filters

MC33079YDT

Low noise quad operational amplifier
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,500 In Stock
STMicroelectronics MC33079YDT is available at WIN SOURCE. Please review product page below for detailed information, including MC33079YDT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC33079YDT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 7 V/μs
GBP - Gain Bandwidth Product 15MHz
Current - Input Bias 250nA
Voltage - Input Offset 2.5mV
Operating Supply Current 8mA
Output Current per Channel 37mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 1218200-MC33079YDT
Manufacturer Homepage www.st.com
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 7 V/μs
GBP - Gain Bandwidth Product 15MHz
Current - Input Bias 250nA
Voltage - Input Offset 2.5mV
Operating Supply Current 8mA
Output Current per Channel 37mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 1218200-MC33079YDT
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
MC33079YDT Price

MC33079YDT Datasheet
MC33079YDT Application

MC33079YDT Replacement
MC33079YDT Pdf

MC33079YDT Pinout
MC33079YDT Image

MC33079YDT Picture
MC33079YDT In Stock

MC33079YDT Distributor
MC33079YDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator
10
IC REG LDO ADJ 0.25A SOT89-5
3663
MOSFET N-CH 60V TO252
10582
IC REG BUCK 3.3V 0.5A 8SOIC
135