Search
Filters

PD84002

Part No : PD84002
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : FET RF 25V 870MHZ
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
€3.366
€47.124
35+
€2.848
€99.666
50+
€2.761
€138.060
70+
€2.676
€187.299
90+
€2.589
€233.037
120+
€2.330
€279.612
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity LDMOS
Frequency 870MHz
Gain 15dB
Voltage - Test 7.5V
Current Rating 2A
Current - Test 100mA
Power - Output 2W
Voltage Rating 25V
Case / Package SOT-89
Win Source Part Number 1087142-PD84002
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Family Name PD84002
Introduction Date December 05, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
PD84002, produced by STMicroelectronics, is a transistor in SOT-89 package.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity LDMOS
Frequency 870MHz
Gain 15dB
Voltage - Test 7.5V
Current Rating 2A
Current - Test 100mA
Power - Output 2W
Voltage Rating 25V
Case / Package SOT-89
Win Source Part Number 1087142-PD84002
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Family Name PD84002
Introduction Date December 05, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PD84002
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
PD84002 Price

PD84002 Datasheet
PD84002 Application

PD84002 Replacement
PD84002 Pdf

PD84002 Pinout
PD84002 Image

PD84002 Picture
PD84002 In Stock

PD84002 Distributor
PD84002 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DAC 8BIT PARALLEL INP 20TSSOP
8-bit Microcontroller
90
RoHS Compliant | RCVR MOD FIBER OPIC 125MHZ ST
IC SWITCH QUAD SPDT 20SOIC
DIODE ARRAY GP 400V 30A TO247AD