Search
Filters

SATAULC6-2P6

Part No : SATAULC6-2P6
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 19VC SOT666
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 19V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.9pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1094457-SATAULC6-2P6
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
The SATAULC6-2P6 ,from STMicroelectronics, is a Steering (Rail to Rail) diodes, package in a SOT-666 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. The rate stand-off voltage for the SATAULC6-2P6 is 5V volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 19V and 5A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 19V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.9pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1094457-SATAULC6-2P6
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SATAULC6-2P6
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
SATAULC6-2P6 Price

SATAULC6-2P6 Datasheet
SATAULC6-2P6 Application

SATAULC6-2P6 Replacement
SATAULC6-2P6 Pdf

SATAULC6-2P6 Pinout
SATAULC6-2P6 Image

SATAULC6-2P6 Picture
SATAULC6-2P6 In Stock

SATAULC6-2P6 Distributor
SATAULC6-2P6 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC SDRAM 128MBIT 100MHZ 54VFBGA
60
POSITIVE VOLTAGE REGULATORS
4460
4M-BIT CMOS FAST SRAM 256K-WORD BY 16-BIT
21
Three Phase Energy Metering IC with Pulse Output
21
IC 4-PORT USB 3.0 HUB 64VQFN
450
Silicon N Channel MOSFET High Speed Power Switching
1000

Top Sellers