Search
Filters

SMA6J12A-TR

Part No : SMA6J12A-TR
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 12VWM 23.5VC SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 23.5V
Peak Pulse Current(Ippm) 157A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097325-SMA6J12A-TR
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
The SMA6J12A-TR ,from STMicroelectronics, is a 600W Zener diodes, package in a SMA (DO-214AC) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SMA6J12A-TR is 12V volts. The minimum breakdown voltage is given for 13.3V. It can support the clamping voltage and peak pulse current of up to 23.5V and 157A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 23.5V
Peak Pulse Current(Ippm) 157A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097325-SMA6J12A-TR
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMA6J12A-TR
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
SMA6J12A-TR Price

SMA6J12A-TR Datasheet
SMA6J12A-TR Application

SMA6J12A-TR Replacement
SMA6J12A-TR Pdf

SMA6J12A-TR Pinout
SMA6J12A-TR Image

SMA6J12A-TR Picture
SMA6J12A-TR In Stock

SMA6J12A-TR Distributor
SMA6J12A-TR TVS - Diodes

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 250V 5.5A D2PAK
377
CAP CER 5.6PF 50V C0G 0402
9250
High Speed CMOS Logic Analog Multiplexers/Demultiplexers with Latch
14
IC MUX 4:1 LVDS DIFF 2.5V 32MLF
21
FM/AM Radio
1
Enhanced I/O Type MCU with High Current LED Driver
20

Top Sellers