Search
Filters

SMCJ15CA-TR

Part No : SMCJ15CA-TR
Manufacturer : STMicroelectronics
Catalog : TVS - Diodes
Description : TVS DIODE 15VWM 32.5VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 32.5V
Peak Pulse Current(Ippm) 308A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1097990-SMCJ15CA-TR
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
The SMCJ15CA-TR ,from STMicroelectronics, is a 1500W (1.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the SMCJ15CA-TR is 15V volts. The minimum breakdown voltage is given for 16.7V. It can support the clamping voltage and peak pulse current of up to 32.5V and 308A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 32.5V
Peak Pulse Current(Ippm) 308A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1097990-SMCJ15CA-TR
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMCJ15CA-TR
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
SMCJ15CA-TR Price

SMCJ15CA-TR Datasheet
SMCJ15CA-TR Application

SMCJ15CA-TR Replacement
SMCJ15CA-TR Pdf

SMCJ15CA-TR Pinout
SMCJ15CA-TR Image

SMCJ15CA-TR Picture
SMCJ15CA-TR In Stock

SMCJ15CA-TR Distributor
SMCJ15CA-TR TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC FPGA 190 I/O 256FTBGA
437
24 and 40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 4.5V 9.6V SOT23-3
112
IC REG LDO 1.8V 0.2A 4WLCSP
7621
TRANS NPN 80V 0.5A SOT-346
22873
PNP PRE-BIASED SMALL SIGNAL SOT-323 SURFACE MOUNT TRANSISTOR
5400
Tantalum Solid Electrolytic Capacitors TE
21
IC REG BOOST ADJ/3.3V/5V 8MSOP
17145
8-BIT MICROCONTROLLER
IC MCU 16BIT 64KB FRAM 100LQFP
90

Top Sellers