Search
Filters

SPV1001N40

Part No : SPV1001N40
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 40V 12.5A 8PQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.273
€45.468
50+
€1.923
€96.165
75+
€1.865
€139.860
100+
€1.807
€180.720
130+
€1.749
€227.331
175+
€1.574
€275.468
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 21,980 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 12.5A
Voltage - Forward (Vf) (Max) @ If 140mV @ 10A
Current - Reverse Leakage @ Vr 1μA @ 30V
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6)
Operating Temperature - Junction -45°C to 150°C
Win Source Part Number 1101657-SPV1001N40
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Family Name SPV1001N40
Introduction Date June 20, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
USD1545ACT;  SCF1245;  SCF1240; 

The STMicroelectronics SPV1001N40 is a Standard diodes, encapsulated in 8-PQFN (5x6) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 140mV @ 10A, separately. The highest operating temperature of the SPV1001N40 is -45°C to 150°C. It can deliver 12.5A average rectified current and 1μA @ 30V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 12.5A
Voltage - Forward (Vf) (Max) @ If 140mV @ 10A
Current - Reverse Leakage @ Vr 1μA @ 30V
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6)
Operating Temperature - Junction -45°C to 150°C
Win Source Part Number 1101657-SPV1001N40
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Family Name SPV1001N40
Introduction Date June 20, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
USD1545ACT;  SCF1245;  SCF1240; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SPV1001N40
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
SPV1001N40 Price

SPV1001N40 Datasheet
SPV1001N40 Application

SPV1001N40 Replacement
SPV1001N40 Pdf

SPV1001N40 Pinout
SPV1001N40 Image

SPV1001N40 Picture
SPV1001N40 In Stock

SPV1001N40 Distributor
SPV1001N40 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Low On-Resistance
3246
PLASTIC ENCAPSULATED DEVICES
149
IC DAC 16BIT VOUT 10-MSOP
TRIMMER 20K OHM 0.25W SMD
3720
Power MOSFET 40 V, 23 A, Single N−Channel, DPAK/IPAK
635
150mA, 4mA Quiescent Current Regulator
8
IC DGTL PWR CTRLR 64VQFN
101
IC SW RAPIDIO 12PORT 324-FCBGA
74

Top Sellers