Search
Filters

ST1S12GR

IC REG BUCK ADJ 0.7A SYNC TSOT23
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
70+
€0.672
€47.061
180+
€0.504
€90.720
600+
€0.454
€272.160
Availability: 1 In Stock
This product has a minimum quantity of 70
The ST1S12GR is manufactured by STMicroelectronics, which is available in TSOT-23-5, with the function of Step-Down. The part operates from 2.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 1.7MHz switching frequency, which is capable of supplying 700mA output current, with an output voltage of 0.6V.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 700mA
Frequency - Switching 1.7MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102516-ST1S12GR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 700mA
Frequency - Switching 1.7MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102516-ST1S12GR
ST1S12GR Price

ST1S12GR Datasheet
ST1S12GR Application

ST1S12GR Replacement
ST1S12GR Pdf

ST1S12GR Pinout
ST1S12GR Image

ST1S12GR Picture
ST1S12GR In Stock

ST1S12GR Distributor
ST1S12GR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 400V 20A TO220AB
4116
TVS DIODE 18VWM 29.2VC SMD
15000
IC STEREO ENCODER MTS 32-LQFP
888
IC DAC 8BIT 2WIRE I2C 8-MSOP
577