Search
Filters

ST1S41PHR

IC REG BUCK ADJ 4A SYNC 8HSOP
Manufacturer: STMicroelectronics
Availability: 1 In Stock
STMicroelectronics ST1S41PHR is available at WIN SOURCE. Please review product page below for detailed information, including ST1S41PHR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ST1S41PHR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 18V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 4A
Frequency - Switching 850kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-HSOP
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 759024-ST1S41PHR
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 18V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 4A
Frequency - Switching 850kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-HSOP
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 759024-ST1S41PHR
Storage Condition Dry storage cabinet & Humidity protection package
ST1S41PHR Price

ST1S41PHR Datasheet
ST1S41PHR Application

ST1S41PHR Replacement
ST1S41PHR Pdf

ST1S41PHR Pinout
ST1S41PHR Image

ST1S41PHR Picture
ST1S41PHR In Stock

ST1S41PHR Distributor
ST1S41PHR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
6430
16-Bit Single-Chip Microcontroller with C166SV2 Core
11
TRANS NPN 40V 0.2A SST3
113204
TinyLogic UHS Buffer with 3-STATE Output
2100
POSITIVE VOLTAGE REGULATORS
1250
IC FLASH 16MBIT 70NS 48TSOP
70
DO-214AA Package Symbolization
10000