Search
Filters

ST202BN

Part No : ST202BN
Manufacturer : STMicroelectronics
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC DRIVER/RCVR RS232 5V 16-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,882 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 400kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1102523-ST202BN
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The STMicroelectronics ST202BN is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 400kbps are guaranteed at worst case load conditions. It is available in 16-DIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of ST202BN is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 400kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1102523-ST202BN
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST202BN
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
ST202BN Price

ST202BN Datasheet
ST202BN Application

ST202BN Replacement
ST202BN Pdf

ST202BN Pinout
ST202BN Image

ST202BN Picture
ST202BN In Stock

ST202BN Distributor
ST202BN Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE, TVS, BIDIRECTIONAL, 400W,
30
28V, 1A Linear Li-Ion Battery Charger with Trickle Charge
20
OPTOISO 2.5KV TRANS 4-MINI-FLAT
1094
IC OPAMP AUDIO 3MHZ 8DIP
7
IC SERIALIZER 20BIT 32-MLP
173

Top Sellers