Search
Filters

ST207ECTR

Part No : ST207ECTR
Manufacturer : STMicroelectronics
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS-232 ESD 5V 24-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 811 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1102533-ST207ECTR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
The STMicroelectronics ST207ECTR is 4.75 V to 5.25 V powered Transceiver for RS232 communication protocol. Data rates greater than 230kbps are guaranteed at worst case load conditions. It is available in 24-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of ST207ECTR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1102533-ST207ECTR
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST207ECTR
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
ST207ECTR Price

ST207ECTR Datasheet
ST207ECTR Application

ST207ECTR Replacement
ST207ECTR Pdf

ST207ECTR Pinout
ST207ECTR Image

ST207ECTR Picture
ST207ECTR In Stock

ST207ECTR Distributor
ST207ECTR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT A-OUT 8DIP / CMOS, 12-Bit, Seral-Input Multiplying DAC
80
SENSOR TEMP ANLG VOLT SC-70-5
300
Dual N-Channel Enhancement Mode MOSFET
5842
IC USB 2.0 SWITCH HS 10XQFN
282
IC DRIVER HIGH/LOW SIDE 14-SOIC
140
IC DRIVER DIFF CONVERT/ADC 8MSOP
19

Top Sellers