Search
Filters

ST232EATR

Part No : ST232EATR
Manufacturer : STMicroelectronics
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 230KBPS 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1102538-ST232EATR
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The STMicroelectronics ST232EATR is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 230kbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of ST232EATR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1102538-ST232EATR
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST232EATR
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
ST232EATR Price

ST232EATR Datasheet
ST232EATR Application

ST232EATR Replacement
ST232EATR Pdf

ST232EATR Pinout
ST232EATR Image

ST232EATR Picture
ST232EATR In Stock

ST232EATR Distributor
ST232EATR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
MIXED SIGNAL MICROCONTROLLER
9
500mW, 2% Tolerance SMD Zener Diode
5000
CONN SFP CAGE PRESS-FIT R/A / SFP CAGES CAGE/CONNECTOR KITS
167
CABLE 4COND 10AWG BLACK 1000'
4920
TRANS PNP 50V 0.15A SOT-323
262941
128K (16K x 8-Bit) CMOS EPROM
2
PolySwitch®PTC Devices
20
IC OPAMP GP 160KHZ RRO 8VSSOP
60

Top Sellers