Search
Filters

ST2378ETTR

Part No : ST2378ETTR
Manufacturer : STMicroelectronics
Catalog : Logic - Translators,Level Shifters
Description : IC XLATOR 8-BIT DUAL ESD 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.037
€46.656
105+
€0.878
€92.138
160+
€0.851
€136.080
220+
€0.824
€181.368
285+
€0.797
€227.259
380+
€0.718
€272.916
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,449 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.7V to 5.5V
Voltage - VCCB 1.7V to 5.5V
Output Type Open Drain
Data Rate 13Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1102541-ST2378ETTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Family Name ST2378
Introduction Date September 05, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
ST2378EBJR;  
STMicroelectronics ST2378ETTR is available at WIN SOURCE. Please review product page below for detailed information, including ST2378ETTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ST2378ETTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.7V to 5.5V
Voltage - VCCB 1.7V to 5.5V
Output Type Open Drain
Data Rate 13Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1102541-ST2378ETTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Family Name ST2378
Introduction Date September 05, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
ST2378EBJR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST2378ETTR
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
ST2378ETTR Price

ST2378ETTR Datasheet
ST2378ETTR Application

ST2378ETTR Replacement
ST2378ETTR Pdf

ST2378ETTR Pinout
ST2378ETTR Image

ST2378ETTR Picture
ST2378ETTR In Stock

ST2378ETTR Distributor
ST2378ETTR Logic - Translators,Level Shifters

Image
Mfr.Part No
Description
Stock
FERRITE BEAD 120 OHM 0402 1LN
9000
Preamplifier for Remote Control Use
10
Surface Mount Automotive Transient Voltage Suppressors
900
Monolithic 16-Bit DIGITAL-TO-ANALOG CONVERTERS
3
TRANS NPN 30V 0.1A SST3
323