Search
Filters

ST490ACN

Part No : ST490ACN
Manufacturer : STMicroelectronics
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS422/485 50MBPS 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity Medium
Win Source Part Number 1102609-ST490ACN
Case / Package 8-DIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.5 V to 5.5 V
Data Rate 50Mbps
Receiver Hysteresis 70mV
Duplex Full
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Integrated Circuits
The STMicroelectronics ST490ACN is 4.5 V to 5.5 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 50Mbps are guaranteed at worst case load conditions. It is available in 8-DIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of ST490ACN is 70mV.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity Medium
Win Source Part Number 1102609-ST490ACN
Case / Package 8-DIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.5 V to 5.5 V
Data Rate 50Mbps
Receiver Hysteresis 70mV
Duplex Full
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST490ACN
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
ST490ACN Price

ST490ACN Datasheet
ST490ACN Application

ST490ACN Replacement
ST490ACN Pdf

ST490ACN Pinout
ST490ACN Image

ST490ACN Picture
ST490ACN In Stock

ST490ACN Distributor
ST490ACN Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
MOSFET N/P-CH 20V 2.9A 6TSOP
300
RES 0.02 OHM 1% 2W 4527
9
INSULATION SLEEVE / Cable Accessories Stub Splice Sealing
23
IC FPGA 528 I/O 780FBGA
30
IC DRVR LATCH 4BIT PAR IN 14SOIC
1596
PROTECTOR DUAL BIDIRECTIONAL
1
MOSFET N-CH 200V 50A TO-247AC
9389
IC OPAMP GP 200KHZ RRO 16LFCSP
4

Top Sellers