Search
Filters

ST662ACN

Part No :
ST662ACN
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG SWTCHD CAP 12V 30MA 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,995 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 30mA
Frequency - Switching 400kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Win Source Part Number 1102635-ST662ACN
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The ST662ACN is manufactured by STMicroelectronics, with the function of Step-Up. The part operates from 4.5V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 400kHz switching frequency, which is capable of supplying 30mA output current, with an output voltage of 12V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 30mA
Frequency - Switching 400kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Win Source Part Number 1102635-ST662ACN
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST662ACN
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
ST662ACN Price

ST662ACN Datasheet
ST662ACN Application

ST662ACN Replacement
ST662ACN Pdf

ST662ACN Pinout
ST662ACN Image

ST662ACN Picture
ST662ACN In Stock

ST662ACN Distributor
ST662ACN PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
PC Compatible Embeded Microprocessor
964
IC MCU 32BIT 64KB FLASH 64TFBGA
CMOS 2K x 8 TIMEKEEPER SRAM
5
Voltage-to-Frequency Converter

Top Sellers