Search
Filters

ST72F324J6T6/TR

Part No : ST72F324J6T6/TR
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 32KB FLASH 44TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
12+
€4.355
€52.256
30+
€3.685
€110.562
45+
€3.574
€160.816
60+
€3.462
€207.719
75+
€3.350
€251.271
100+
€3.015
€301.515
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,602 pieces can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 1102660-ST72F324J6T6/TR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ST72F324J6B6;  MC9S08AC8MBE; ST72F324J6T6/TR;  ST72F324J6B5;  
The STMicroelectronics ST72F324J6T6/TR, a 8-Bit microcontrollers, offers 32KB (32K x 8) of FLASH program memory, with 32 i/o ports. The core processor of the ST72F324J6T6/TR is ST7, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 3.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 1102660-ST72F324J6T6/TR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ST72F324J6B6;  MC9S08AC8MBE; ST72F324J6T6/TR;  ST72F324J6B5;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST72F324J6T6/TR
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
ST72F324J6T6/TR Price

ST72F324J6T6/TR Datasheet
ST72F324J6T6/TR Application

ST72F324J6T6/TR Replacement
ST72F324J6T6/TR Pdf

ST72F324J6T6/TR Pinout
ST72F324J6T6/TR Image

ST72F324J6T6/TR Picture
ST72F324J6T6/TR In Stock

ST72F324J6T6/TR Distributor
ST72F324J6T6/TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
SSR OCMOS FET 250MA NO 4-USFL
9440
RES SMD 27K OHM 1% 0.4W 0204
900
3A, 800kHz Step-Up Switching Regulator
703
IC DRIVER LO SIDE 50V 3A SOT-223
308
Low Power Phase-Locked Loop
IC USB POWER SWITCH
600

Top Sellers