The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ST72F521AR9TC

Part No ST72F521AR9TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, FIVE TIMERS, SPI, SCI, I2C, CAN INTERFACE | IC MCU 8BIT 60KB FLASH 64LQFP
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
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number ST72F521
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1260419-ST72F521AR9TC
Manufacturer Homepage www.st.com
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited

Description

ST72F521AR9TC - STMicroelectronics

The ST72F521AR9TC is a versatile and high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and ease of use. The ST72F521AR9TC is particularly suitable for automotive and industrial applications where reliability and efficiency are paramount.

Key Features

  • Core: The MCU is built on an 8-bit CPU core with a maximum operating frequency of 8 MHz, which provides a good balance between processing power and power consumption.
  • Memory: It comes equipped with 52 KB of Flash program memory, ensuring ample space for complex applications, and 1 KB of RAM for efficient data processing.
  • I/O Ports: The device includes 45 multifunctional input/output ports, which can be programmed to support various peripherals and interfaces, enhancing the MCU's adaptability to different tasks.
  • Analog Features: It has an integrated 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals.
  • Timers: Multiple timers are available, including a main timer, a watchdog timer, and an auto-reload timer, which provide excellent timing solutions for a variety of applications.
  • Communication Interfaces: The ST72F521AR9TC supports a range of communication protocols, including SPI, I²C, and LINSCI (Local Interconnect Network Serial Communication Interface), making it well-suited for networked devices.

Applications

The flexibility and comprehensive feature set of the ST72F521AR9TC make it an ideal choice for a variety of applications such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Embedded control systems

Overall, the ST72F521AR9TC from STMicroelectronics is a powerful and reliable MCU that offers the performance and features required for demanding applications. Its combination of processing power, memory capacity, and flexible I/O options make it a top choice for designers looking to develop sophisticated and durable embedded systems.