Search
Filters

ST72F622L2M1

IC MCU 8BIT 8KB FLASH 34SOIC
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
15+
$4.565
$68.475
30+
$3.604
$108.120
95+
$3.244
$308.180
Availability: 719 In Stock
This product has a minimum quantity of 15
The STMicroelectronics ST72F622L2M1, a 8-Bit microcontrollers, offers 8KB (8K x 8) of FLASH program memory, with 23 i/o ports. The core processor of the ST72F622L2M1 is ST7, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 4 V to 5.5 V, rated for operation from 0°C to 70°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 34-BSOP (0.295", 7.50mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102679-ST72F622L2M1
Family Name ST72F622L2
Introduction Date February 08, 2000
ECCN 3A001
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
ST72F622L2M1TR; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 34-BSOP (0.295", 7.50mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1102679-ST72F622L2M1
Family Name ST72F622L2
Introduction Date February 08, 2000
ECCN 3A001
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
ST72F622L2M1TR; 
ST72F622L2M1 Price

ST72F622L2M1 Datasheet
ST72F622L2M1 Application

ST72F622L2M1 Replacement
ST72F622L2M1 Pdf

ST72F622L2M1 Pinout
ST72F622L2M1 Image

ST72F622L2M1 Picture
ST72F622L2M1 In Stock

ST72F622L2M1 Distributor
ST72F622L2M1 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC COMPARATOR BTR 8-UMAX
350
20WBRIDGE AMPLIFIER FOR CAR RADIO
2101
FUSE BOARD MOUNT 500MA 63VAC/VDC
38075
3A, 28V INPUT, STEP DOWN SWIFT™ DC/DC CONVERTER WITH Eco-mode
14759