The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

STA516BFTR

Part No STA516BFTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC QUAD HALF BRIDGE AMP PWRS036
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
Pricing & Ordering $5.035 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
7+
$7.2770
$50.939
17+
$5.9710
$101.507
26+
$5.7840
$150.384
36+
$5.5970
$201.492
47+
$5.4110
$254.317
62+
$4.8510
$300.762
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,080 pieces
MOQ: 7 pcs
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
Manufacturer STMicroelectronics
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 480W x 1 @ 3 Ohm; 200W x 2 @ 6 Ohm
Supply Voltage - Operating 10 V to 60 V
Features Short-Circuit and Thermal Protection, Standby
Temperature Range - Operating 0°C to 90°C (TA)
Win Source Part Number 1102740-STA516BFTR
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance

Description

Introducing the STA516BFTR Audio Amplifier by STMicroelectronics

The STA516BFTR from STMicroelectronics is a state-of-the-art audio amplifier that stands out in the market for its exceptional performance and efficiency. This advanced audio power amplifier is part of STMicroelectronics' Sound Terminal® family, which is renowned for integrating high-quality audio processing and amplification into a single chip.

The STA516BFTR is designed to deliver a powerful audio experience, with a dual/quad-channel class-D audio amplifier capable of providing up to 100 watts of output power. This makes it an ideal choice for a wide range of applications, from high-end home audio systems to professional audio equipment.

One of the key features of the STA516BFTR is its high efficiency, which not only reduces power consumption but also minimizes the need for heat dissipation. This is particularly beneficial for compact audio applications where space is at a premium and thermal management is a concern.

The amplifier is equipped with an advanced PWM (Pulse Width Modulation) processor that ensures low distortion and high-quality sound reproduction. The STA516BFTR supports a wide range of supply voltages, from 10V to 36V, providing flexibility in system design and ensuring compatibility with a variety of power sources.

In addition to its impressive audio performance, the STA516BFTR incorporates a range of protection features to ensure reliability and longevity. These include over-temperature protection, short-circuit protection, and under-voltage lockout, all of which safeguard the amplifier and connected speakers from potential damage.

Integrating the STA516BFTR into audio systems is made easier thanks to its I2C bus control interface, which allows for seamless communication with microcontrollers or processors. This interface enables users to manage features such as volume control, mute functions, and error detection with ease.

Overall, the STA516BFTR audio amplifier is a testament to STMicroelectronics' commitment to delivering high-quality audio solutions. With its combination of power, efficiency, and advanced features, it is poised to enhance the audio experience in a diverse array of products.

For more detailed information, specifications, and application support, visit the STMicroelectronics website or contact their technical support team.