The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

STB13N60M2

Part No STB13N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 11A D2PAK
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
Pricing & Ordering $1.476 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
25+
$2.0380
$50.950
60+
$1.6720
$100.320
93+
$1.6200
$150.660
128+
$1.5680
$200.704
166+
$1.5150
$251.490
221+
$1.3590
$300.339
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,500 pieces
MOQ: 25 pcs
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
Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series MDmesh™ II Plus
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 380mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 580 pF @ 100 V
Power Dissipation (Max) 110W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB13
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 677907-STB13N60M2
Fake Threat In the Open Market 31pct.

Description

STB13N60M2 - N-channel 600 V, 0.280 ohm typ., 11 A MDmesh M2 Power MOSFET in D2PAK package

The STB13N60M2 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, which is renowned for its excellence in semiconductor technology. This device is part of the MDmesh™ M2 series that features state-of-the-art STripFET™ technology, providing superior switching performance and high avalanche ruggedness.

Key Features

  • Voltage Rating: The STB13N60M2 is designed to handle continuous voltages up to 600 V, making it suitable for high voltage applications.
  • Low On-Resistance: With a typical on-resistance of just 0.280 ohms, this MOSFET ensures high efficiency and low conduction losses.
  • Current Capacity: It can deliver a continuous current of 11 A, allowing it to drive sizeable loads with ease.
  • Package: Housed in a robust D2PAK package, the STB13N60M2 offers excellent thermal performance and is suitable for compact designs.
  • High dV/dt Capability: This device can handle fast switching, with high dV/dt capability, which is essential for reducing switching losses.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand high-energy pulses in the avalanche and commutation modes, ensuring reliability and durability.

Applications

The STB13N60M2 is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Motor Control
  • Power Factor Correction Circuits
  • Welding Equipment

Advantages

This MOSFET leverages STMicroelectronics' advanced MDmesh M2 technology, which combines the benefits of reduced gate charge and lower power dissipation, leading to higher efficiency and thermal performance. Its robust design and reliability make the STB13N60M2 a preferred choice for designers who require a high-performance Power MOSFET that can operate in demanding conditions.

With its superior electrical characteristics and thermal properties, the STB13N60M2 from STMicroelectronics represents a significant advancement in power MOSFET technology, catering to the needs of modern high-efficiency power conversion systems.