Search
Filters

STB26NM60ND

Part No : STB26NM60ND
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 21A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.304
$52.160
95+
$1.104
$104.880
145+
$1.070
$155.150
195+
$1.037
$202.215
250+
$1.003
$250.750
335+
$0.903
$302.505
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,000 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54.6nC @ 10V
Max Input Capacitance 1817pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 175 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102786-STB26NM60ND
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
STB26NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 600V drain-source breakdown voltage, 21A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STB26NM60ND is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54.6nC @ 10V
Max Input Capacitance 1817pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 175 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102786-STB26NM60ND
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STB26NM60ND
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
STB26NM60ND Price

STB26NM60ND Datasheet
STB26NM60ND Application

STB26NM60ND Replacement
STB26NM60ND Pdf

STB26NM60ND Pinout
STB26NM60ND Image

STB26NM60ND Picture
STB26NM60ND In Stock

STB26NM60ND Distributor
STB26NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR DIM 20TSSOP
99
Voltage regulator double diodes
28
IC FLASH 1MBIT 120NS 32TSOP
23
DIODE FRED 30A 600V TO-220FP
2484
MOSFET N-CH 600V 49A TO-264 / Trans MOSFET N-CH 600V 49A 3-Pin(3+Tab) TO-264 Tube
1

Top Sellers