Search
Filters

STB75NF20

N-channel 200V - 0.028 - 75A - D2PAK - TO-220 - TO-247 Low gate charge STripFET Power MOSFET
Manufacturer: STMicroelectronics
rohs
Availability: 1 In Stock
STMicroelectronics STB75NF20 is available at WIN SOURCE. Please review product page below for detailed information, including STB75NF20 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STB75NF20 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 200V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 84nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3260pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 34 mOhm @ 37A, 10V
Operating Temperature Range -50°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260692-STB75NF20
Manufacturer Homepage www.st.com
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 200V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 84nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3260pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 34 mOhm @ 37A, 10V
Operating Temperature Range -50°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260692-STB75NF20
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
STB75NF20 Price

STB75NF20 Datasheet
STB75NF20 Application

STB75NF20 Replacement
STB75NF20 Pdf

STB75NF20 Pinout
STB75NF20 Image

STB75NF20 Picture
STB75NF20 In Stock

STB75NF20 Distributor
STB75NF20 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
16 Mbit, low-voltage, Page-Erasable Serial Flash memory with byte-alterability, 50 MHz SPI bus, standard pinout
1
128M-BIT 3.0-VOLT PARALLEL FLASH MEMORY WITH PAGE MODE
180
500kHz High Efficiency 3A Switching Regulator
5
IC REG LINEAR 1.85V 0.5A SOT89-5
10000
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package
5492
TVS DIODE 7.5VWM 12.9VC SMA
100000
IGBT 600V 25A 80W TO220
1589
Surface Mount Schottky Rectifier
2207400