Search
Filters

STBR6012W

Part No : STBR6012W
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 60A DO247
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 64 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 60A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 1200V
Mounting Style Through Hole
Manufacturer Package DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STBR60
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Win Source Part Number 812916-STBR6012W
STMicroelectronics STBR6012W is available at WIN SOURCE. Please review product page below for detailed information, including STBR6012W price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STBR6012W to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 60A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 1200V
Mounting Style Through Hole
Manufacturer Package DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STBR60
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Win Source Part Number 812916-STBR6012W
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STBR6012W
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
STBR6012W Price

STBR6012W Datasheet
STBR6012W Application

STBR6012W Replacement
STBR6012W Pdf

STBR6012W Pinout
STBR6012W Image

STBR6012W Picture
STBR6012W In Stock

STBR6012W Distributor
STBR6012W Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CHIP BEAD INDUCTORS FOR POWER LINES (FB SERIES M TYPE) | FERRITE BEAD 28 OHM 0603 1LN
8939
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8SOIC
269
IC OPAMP TRANSIMP 2MHZ 14SOIC
10
IC REG BUCK ADJ 5A SYNC 8SOPWR
3922
IC DVR HIGH/LOW SIDE 3A 8SOIC
12
Dual N-Channel Enhancement Mode Field Effect Transistor
56
4K x 16/18 and 8K x 16/18 Dual-Port Static RAM with SEM, INT, BUSY
IC REG BUCK ADJ/PROG DL 16QSOP
63

Top Sellers