We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STD47N10F7AG

Part No : STD47N10F7AG
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 45A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 1640pF @ 50V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 22.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102892-STD47N10F7AG
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRLR3110ZTRPBF;  RD3P08BBDTL; STD47N10F7AG;  AP55T10GH-HF;  
STD47N10F7AG, produced by STMicroelectronics, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 45A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. STD47N10F7AG is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 1640pF @ 50V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 22.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102892-STD47N10F7AG
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRLR3110ZTRPBF;  RD3P08BBDTL; STD47N10F7AG;  AP55T10GH-HF;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STD47N10F7AG
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
STD47N10F7AG Price

STD47N10F7AG Datasheet
STD47N10F7AG Application

STD47N10F7AG Replacement
STD47N10F7AG Pdf

STD47N10F7AG Pinout
STD47N10F7AG Image

STD47N10F7AG Picture
STD47N10F7AG In Stock

STD47N10F7AG Distributor
STD47N10F7AG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 512KB FLASH 100QFP
42
218 Series, 5 x 20 mm, Time-Lag (Slo-Blo®) Fuse | FUSE GLASS 50MA 250VAC 5X20MM
200
SWITCH SLIDE DP3T 200MA 30V
13656
PNP SILICON PLANAR MEDIUM POWER TRANSISTOR
800
PWR SUPP PROGRAM DC 5-300V 1560W
1500
IC D-TYPE POS TRG DUAL 48SSOP
542
Silicon PNP epitaxial planer transistor
104
Low-Cost μP Supervisory Circuits with Battery Backup
4