Search
Filters

STF26NM60ND

Part No : STF26NM60ND
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 21A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54.6nC @ 10V
Max Input Capacitance 1817pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 175 mOhm @ 10.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1003599-STF26NM60ND
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
STF26NM60ND, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220FP Through Hole package. The features include 600V drain-source breakdown voltage, 21A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. STF26NM60ND is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54.6nC @ 10V
Max Input Capacitance 1817pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 175 mOhm @ 10.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1003599-STF26NM60ND
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STF26NM60ND
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
STF26NM60ND Price

STF26NM60ND Datasheet
STF26NM60ND Application

STF26NM60ND Replacement
STF26NM60ND Pdf

STF26NM60ND Pinout
STF26NM60ND Image

STF26NM60ND Picture
STF26NM60ND In Stock

STF26NM60ND Distributor
STF26NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
G-S Diode embedded, Capable of 2.5V gate drive
1000
4-bit HMCS400-Series microcomputer with large-capacity memory
1
Quad Voltage Up and Down Sequencer and Monitor with Programmable Timing | IC SEQUENCER/MONITOR QUAD 20QSOP
EARTH LEAKAGE CURRENT DETECTOR
ULTRA LOW CAPACITANCE TVS ARRAY
1399
EPITAXIAL PLANAR NPN TRANSISTOR (LOW COLLECTOR SATURATION VOLTAGE LARGE CURRENT)
72

Top Sellers