Search
Filters

STI33N60M2

Part No :
STI33N60M2
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 579 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 45.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1781pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 125 mOhm @ 13A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK (TO-262)
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1261096-STI33N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Family Name STI33N60M2
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
IPI65R190E6;  IPI65R150CFDXK; IPI65R190C6;  
STMicroelectronics STI33N60M2 is available at WIN SOURCE. Please review product page below for detailed information, including STI33N60M2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STI33N60M2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 45.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1781pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 125 mOhm @ 13A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK (TO-262)
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1261096-STI33N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Family Name STI33N60M2
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
IPI65R190E6;  IPI65R150CFDXK; IPI65R190C6;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STI33N60M2
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
STI33N60M2 Price

STI33N60M2 Datasheet
STI33N60M2 Application

STI33N60M2 Replacement
STI33N60M2 Pdf

STI33N60M2 Pinout
STI33N60M2 Image

STI33N60M2 Picture
STI33N60M2 In Stock

STI33N60M2 Distributor
STI33N60M2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 250V 20A TO220SM
13
Schottky barrier diode
1677
TRANS PNP 32V 0.8A SOT-346
6864
MIXED SIGNAL MICROCONTROLLER
87
PCI ExpressTM PIPE x4 PHY
2
TMS27PC512 65536 BY 8-BIT PROGRAMMABLE READ-ONLY MEMORIES
128

Top Sellers