Search
Filters

STL23NM60ND

N-channel 600 V, 0.150 Ω, 19.5 A, FDmesh™ II Power MOSFET (with fast diode) PowerFLAT™ (8x8) HV
Manufacturer: STMicroelectronics
rohs
Availability: 2,543 In Stock
STMicroelectronics STL23NM60ND is available at WIN SOURCE. Please review product page below for detailed information, including STL23NM60ND price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STL23NM60ND to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series FDmesh II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 19.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 70nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2050pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 3W (Ta), 150W (Tc)
Rds On (Maximum) @ Id, Vgs 180 mOhm @ 10A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (8x8) HV
Package 4-PowerFlat HV
Win Source Part Number 1261320-STL23NM60ND
Manufacturer Homepage www.st.com
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series FDmesh II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 19.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 70nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2050pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 3W (Ta), 150W (Tc)
Rds On (Maximum) @ Id, Vgs 180 mOhm @ 10A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (8x8) HV
Package 4-PowerFlat HV
Win Source Part Number 1261320-STL23NM60ND
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
STL23NM60ND Price

STL23NM60ND Datasheet
STL23NM60ND Application

STL23NM60ND Replacement
STL23NM60ND Pdf

STL23NM60ND Pinout
STL23NM60ND Image

STL23NM60ND Picture
STL23NM60ND In Stock

STL23NM60ND Distributor
STL23NM60ND Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
JAN, JANTX, JANTXV, AND JANS OPTOCOUPLERS
18
Low Power, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers
2672
IC SYNTH PLL RF F-N FREQ 16TSSOP
5123
3-TERMINAL POSITIVE LINEAR REGULATOR
10905
IC FPGA 640 I/O 1148FCBGA
107
IC D-TYPE POS TRG SNGL 20SOIC
3851
1.5MHz, 600mA Synchronous Buck Converter
24148