Search
Filters

STL40C30H3LL

Part No : STL40C30H3LL
Manufacturer : STMicroelectronics
Catalog : FETs - Arrays
Description : MOSFET N/P-CH 30V POWERFLAT / Low gate drive power losses
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 40A, 30A
Rds On (Maximum) at Id, Vgs 21mOhm at 4A, 10V
Vgs(th) (Maximum) at Id 1V at 250μA (Min)
Gate Charge (Qg) (Maximum) at Vgs 4.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 475pF at 24V
Power - Max 60W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerFlat (5x6)
Part Number Series STL40
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Win Source Part Number 802041-STL40C30H3LL
STMicroelectronics STL40C30H3LL is available at WIN SOURCE. Please review product page below for detailed information, including STL40C30H3LL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STL40C30H3LL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 40A, 30A
Rds On (Maximum) at Id, Vgs 21mOhm at 4A, 10V
Vgs(th) (Maximum) at Id 1V at 250μA (Min)
Gate Charge (Qg) (Maximum) at Vgs 4.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 475pF at 24V
Power - Max 60W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerFlat (5x6)
Part Number Series STL40
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Win Source Part Number 802041-STL40C30H3LL
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STL40C30H3LL
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
STL40C30H3LL Price

STL40C30H3LL Datasheet
STL40C30H3LL Application

STL40C30H3LL Replacement
STL40C30H3LL Pdf

STL40C30H3LL Pinout
STL40C30H3LL Image

STL40C30H3LL Picture
STL40C30H3LL In Stock

STL40C30H3LL Distributor
STL40C30H3LL FETs - Arrays

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 300KHZ RRO 8VSSOP
3
IC SOUND PROCESSOR 3CH SOP18
200
RELAY OPTO SPST-NO 120MA 400V
281
IC OPAMP GP 10MHZ RRO SOT23-8
875
6-PIN DIP, HIGH ISOLATION VOLTAGE 1-ch Optical Coupled MOS FET
820

Top Sellers