Search
Filters

STL42P6LLF6

Part No : STL42P6LLF6
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 60V 42A 8POWERFLAT
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
€0.857
€51.424
135+
€0.725
€97.894
210+
€0.703
€147.628
285+
€0.682
€194.314
365+
€0.660
€240.774
490+
€0.593
€290.672
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 3780pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 4.5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1103197-STL42P6LLF6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SI7461DP-T1-E3;  TPCA8104;  TPCA8104(TE12L,Q,M; 
STL42P6LLF6, produced by STMicroelectronics, is a P-Channel MOSFET transistor in PowerFlat (5x6) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 42A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STL42P6LLF6 is used in the 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 3780pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 4.5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1103197-STL42P6LLF6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SI7461DP-T1-E3;  TPCA8104;  TPCA8104(TE12L,Q,M; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STL42P6LLF6
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
STL42P6LLF6 Price

STL42P6LLF6 Datasheet
STL42P6LLF6 Application

STL42P6LLF6 Replacement
STL42P6LLF6 Pdf

STL42P6LLF6 Pinout
STL42P6LLF6 Image

STL42P6LLF6 Picture
STL42P6LLF6 In Stock

STL42P6LLF6 Distributor
STL42P6LLF6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Energy Metering IC with Integrated Oscillator and Reverse Polarity Indication
313
IC VOICE ACCESS CODEC TQFP64
MOSFET N-CH 60V 10A TO-220FN
30
CRYSTAL 4.608MHZ 32PF SMD
200
TRIAC SENS GATE 800V 1A TO92-3
6
IC MOTOR DRIVER PAR 24SO
418

Top Sellers