Search
Filters

STM32F030C6T6TR

Part No : STM32F030C6T6TR
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
$0.862
$51.720
140+
$0.729
$102.060
215+
$0.707
$152.005
295+
$0.685
$202.075
380+
$0.663
$251.940
505+
$0.597
$301.485
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100,800 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 708313-STM32F030C6T6TR
Series TPS series
Family Name STM32F030C6
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LM3S310-IQN25(T); LM3S617-EGZ50-C2; LM3S615-EQN100; 
STMicroelectronics STM32F030C6T6TR is available at WIN SOURCE. Please review product page below for detailed information, including STM32F030C6T6TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STM32F030C6T6TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 708313-STM32F030C6T6TR
Series TPS series
Family Name STM32F030C6
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LM3S310-IQN25(T); LM3S617-EGZ50-C2; LM3S615-EQN100; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F030C6T6TR
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
STM32F030C6T6TR Price

STM32F030C6T6TR Datasheet
STM32F030C6T6TR Application

STM32F030C6T6TR Replacement
STM32F030C6T6TR Pdf

STM32F030C6T6TR Pinout
STM32F030C6T6TR Image

STM32F030C6T6TR Picture
STM32F030C6T6TR In Stock

STM32F030C6T6TR Distributor
STM32F030C6T6TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
8/10/12-Bit Dual Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface
34
High-Voltage, Step Down Controller in TSOT6 | IC REG CTRLR BUCK 6TSOT
56
IC REG LDO 2.5V 0.2A 6WSON
517
TVS DIODE 58VWM 93.6VC SMB
393
IC FLASH 32MBIT 70NS 48TSOP
10
IC 8CH DATA SELECTOR HV 16-SOIC
400