Search
Filters

STM32F030C8T6TR

Part No : STM32F030C8T6TR
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB FLASH 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,222 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Reel - TR
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 708314-STM32F030C8T6TR
Series TPS series
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Family Name STM32F030C8
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LM3S310-EQN100(T);  LM3S612-EQN50-C2;  ATSAMC21G16A-MUT; 
STMicroelectronics STM32F030C8T6TR is available at WIN SOURCE. Please review product page below for detailed information, including STM32F030C8T6TR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STM32F030C8T6TR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Reel - TR
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 708314-STM32F030C8T6TR
Series TPS series
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Family Name STM32F030C8
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LM3S310-EQN100(T);  LM3S612-EQN50-C2;  ATSAMC21G16A-MUT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F030C8T6TR
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
STM32F030C8T6TR Price

STM32F030C8T6TR Datasheet
STM32F030C8T6TR Application

STM32F030C8T6TR Replacement
STM32F030C8T6TR Pdf

STM32F030C8T6TR Pinout
STM32F030C8T6TR Image

STM32F030C8T6TR Picture
STM32F030C8T6TR In Stock

STM32F030C8T6TR Distributor
STM32F030C8T6TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
KIT DEMO ACCELEROMETER SCA3100
10
IC OR CTRLR N+1 16TSSOP
100
TRANS PREBIAS NPN 202MW SC70-3
1200
MHV Single, Dual and Triple DC/DC Converters
3
Shielded Power Inductors LPS4018
13
IC SUPERVISOR MPU LP SOT23-6
11
128K X 8 CMOS STATIC RAM
52
IC RESET MPU LOW PWR SOT143-4
550