Search
Filters

STM32F030CCT6TR

Part No : STM32F030CCT6TR
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.426
$60.650
50+
$2.052
$102.600
80+
$1.990
$159.200
105+
$1.928
$202.440
135+
$1.866
$251.910
180+
$1.679
$302.220
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 340 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759449-STM32F030CCT6TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759449-STM32F030CCT6TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F030CCT6TR
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
STM32F030CCT6TR Price

STM32F030CCT6TR Datasheet
STM32F030CCT6TR Application

STM32F030CCT6TR Replacement
STM32F030CCT6TR Pdf

STM32F030CCT6TR Pinout
STM32F030CCT6TR Image

STM32F030CCT6TR Picture
STM32F030CCT6TR In Stock

STM32F030CCT6TR Distributor
STM32F030CCT6TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
FIXED IND 4.7UH 1.04A 144 MOHM
3946
500V P-Channel MOSFET
700
3-Channel Laser Diode Driver + Oscillator
11
5MHz, Single and Dual Rail-to-Rail Input-Output (RRIO) Op Amps | IC OPAMP GP 2 CIRCUIT 8MSOP
28

Top Sellers