Search
Filters

STM32F030RCT6

Part No :
STM32F030RCT6
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 256KB FLASH 64LQFP
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
1+
€61.4660
€61.466
2+
€50.7100
€101.419
3+
€49.1730
€147.518
4+
€47.6360
€190.545
5+
€46.0990
€230.497
7+
€41.4900
€290.430
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,965 pieces can ship immediately
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
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 18x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 960
MSL Level 3 (168 Hours)
Win Source Part Number 708319-STM32F030RCT6
Series TPS series
Family Name STM32F030R8
Introduction Date January 15, 2015
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MKL27Z128VLH4R;  MKE18F256VLH16; LM4F120H5QRFIG; 

STMicroelectronics STM32F030RCT6 is available at WIN SOURCE. Please review product page below for detailed information, including STM32F030RCT6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STM32F030RCT6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 18x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 960
MSL Level 3 (168 Hours)
Win Source Part Number 708319-STM32F030RCT6
Series TPS series
Family Name STM32F030R8
Introduction Date January 15, 2015
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MKL27Z128VLH4R;  MKE18F256VLH16; LM4F120H5QRFIG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F030RCT6
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
STM32F030RCT6 Price

STM32F030RCT6 Datasheet
STM32F030RCT6 Application

STM32F030RCT6 Replacement
STM32F030RCT6 Pdf

STM32F030RCT6 Pinout
STM32F030RCT6 Image

STM32F030RCT6 Picture
STM32F030RCT6 In Stock

STM32F030RCT6 Distributor
STM32F030RCT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V/ADJ 0.1A 8SOIC
340
97-3107A14S-1S / Conn Circular SKT 3 POS Solder ST Cable Mount 3 Terminal 1 Port Automotive Medical
1
Silicon N Channel IGBT Strobe Flash Applications
40
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
334
TRANS PNP DARL 100V 4A SOT-32
391
SMD POWER INDUCTORS(NR SERIES/NR SERIES H TYPE/S TYPE/V TYPE)
758
System Reset
266

Top Sellers