Search
Filters

STM32F042C6U6

Part No :
STM32F042C6U6
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 32KB FLASH 48UFQFPN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-UFQFN Exposed Pad
Manufacturer Package 48-UFQFPN (7x7)
Win Source Part Number 708326-STM32F042C6U6
Series TPS series
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Family Name STM32F042
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LM3S310-EQN100(T);  LM3S617-IQN80(T);  LM3S3634-EGZ80-A0T; 
STMicroelectronics STM32F042C6U6 is available at WIN SOURCE. Please review product page below for detailed information, including STM32F042C6U6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STM32F042C6U6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-UFQFN Exposed Pad
Manufacturer Package 48-UFQFPN (7x7)
Win Source Part Number 708326-STM32F042C6U6
Series TPS series
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Family Name STM32F042
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LM3S310-EQN100(T);  LM3S617-IQN80(T);  LM3S3634-EGZ80-A0T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F042C6U6
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
STM32F042C6U6 Price

STM32F042C6U6 Datasheet
STM32F042C6U6 Application

STM32F042C6U6 Replacement
STM32F042C6U6 Pdf

STM32F042C6U6 Pinout
STM32F042C6U6 Image

STM32F042C6U6 Picture
STM32F042C6U6 In Stock

STM32F042C6U6 Distributor
STM32F042C6U6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Single Zener diodes in a SOD123F package
300
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
97
High performance 3 A ULDO linear regulator
162
High frequency single phase PWM controller with Power Good | IC REG CTRLR BUCK 10DFN
1198
Advanced Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 20QSOP
49
OCTAL D-TYPE TRANSPARENT LATCHES AND EDGE-TRIGGERED FLIP-FLOPS
563

Top Sellers