Search
Filters

STM32F042K6U6

Part No : STM32F042K6U6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 32KB FLASH 32UFQFPN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 246 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-UFQFN Exposed Pad
Manufacturer Package 32-UFQFPN (5x5)
Win Source Part Number 708331-STM32F042K6U6
Series TPS series
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Family Name STM32F042
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
CY8C4025LQI-S412T;  MKL27Z32VFM4;  MKL04Z8VFM4®; 
STMicroelectronics STM32F042K6U6 is available at WIN SOURCE. Please review product page below for detailed information, including STM32F042K6U6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STM32F042K6U6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-UFQFN Exposed Pad
Manufacturer Package 32-UFQFPN (5x5)
Win Source Part Number 708331-STM32F042K6U6
Series TPS series
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Family Name STM32F042
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
CY8C4025LQI-S412T;  MKL27Z32VFM4;  MKL04Z8VFM4®; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F042K6U6
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
STM32F042K6U6 Price

STM32F042K6U6 Datasheet
STM32F042K6U6 Application

STM32F042K6U6 Replacement
STM32F042K6U6 Pdf

STM32F042K6U6 Pinout
STM32F042K6U6 Image

STM32F042K6U6 Picture
STM32F042K6U6 In Stock

STM32F042K6U6 Distributor
STM32F042K6U6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 32QFN
7
160-Channel 4-Level Grayscale Display Column Driver with Internal Bit-Map RAM
81
NPN switching transistors
197
64-Position OTP Digital Potentiometer
16
MOSFET 2P-CH 30V 2A 6TSOP
89
IC ADC 8BIT 4CH 1MSPS 10-MSOP
7
Switching Regulator Applications
20