Search
Filters

STM32F091VCT6

Part No : STM32F091VCT6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,756 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 19x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 708356-STM32F091VCT6
Series TPS series
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Family Name STM32F091VC
Introduction Date October 30, 2014
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Alternative Parts
(Cross-Reference)
LM3S3748-EQC80;  PK60N512VLL100;  PK60N256VLL100; 
STMicroelectronics STM32F091VCT6 is available at WIN SOURCE. Please review product page below for detailed information, including STM32F091VCT6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STM32F091VCT6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 19x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 708356-STM32F091VCT6
Series TPS series
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Family Name STM32F091VC
Introduction Date October 30, 2014
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Alternative Parts
(Cross-Reference)
LM3S3748-EQC80;  PK60N512VLL100;  PK60N256VLL100; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F091VCT6
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
STM32F091VCT6 Price

STM32F091VCT6 Datasheet
STM32F091VCT6 Application

STM32F091VCT6 Replacement
STM32F091VCT6 Pdf

STM32F091VCT6 Pinout
STM32F091VCT6 Image

STM32F091VCT6 Picture
STM32F091VCT6 In Stock

STM32F091VCT6 Distributor
STM32F091VCT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | IC OPAMP GP 2 CIRCUIT 14SOIC
4
CAP CER 0.47UF 25V X5R 0603
48000
LED RED CLEAR 5MM ROUND T/H
100
TRANS PREBIAS NPN 150MW SMINI3
94
TRIMMER 100 OHM 0.25W SMD
1128
IC SWITCH QUAD SPST 14SOIC
9
IC MUX/DEMUX 8CH SELECT
1236
IC REG MULT CONFG INV ADJ 2A 7DD
68