Search
Filters

STM32F100CBT6BTR

Part No : STM32F100CBT6BTR
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 128KB FLASH 48LQFP / Low & medium-density value line, advanced ARM-based 32-bit MCU Low & medium-density value line, advanced ARM-based 32-bit MCU
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.450
€48.997
50+
€2.073
€103.667
75+
€2.010
€150.734
100+
€1.947
€194.719
130+
€1.885
€244.997
170+
€1.696
€288.293
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,400 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series STM32F100
Manufacturer Pack Quantity 2,400
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Win Source Part Number 804555-STM32F100CBT6BTR
STMicroelectronics STM32F100CBT6BTR is available at WIN SOURCE. Please review product page below for detailed information, including STM32F100CBT6BTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STM32F100CBT6BTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series STM32F100
Manufacturer Pack Quantity 2,400
MSL Level 3 (168 Hours)
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Win Source Part Number 804555-STM32F100CBT6BTR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F100CBT6BTR
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
STM32F100CBT6BTR Price

STM32F100CBT6BTR Datasheet
STM32F100CBT6BTR Application

STM32F100CBT6BTR Replacement
STM32F100CBT6BTR Pdf

STM32F100CBT6BTR Pinout
STM32F100CBT6BTR Image

STM32F100CBT6BTR Picture
STM32F100CBT6BTR In Stock

STM32F100CBT6BTR Distributor
STM32F100CBT6BTR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC CPLD 108MC 20NS 100TQFP
10
IC MULTIPLEXER 4X1 14TSSOP
300
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
135
IC FREQ GENERATOR/BUFFER 48-SSOP
100
DIODE GEN PURP 1KV 3A AXIAL
14
IC TXRX T1/E1/J1 1 CHIP 100CSBGA / Single Chip Transceiver 1TX 1RX 100-Pin CSBGA T/R
IC CONV SERIAL-TO-USB 32QFN
486
DIODE GEN PURP 100V 3A DO201AD
135
Dot Matrix Liquid Crystal Graphic Display Commmon Driver with 80-Channel Ouputs
373

Top Sellers