Search
Filters

STM32F217VET6

Part No : STM32F217VET6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$11.557
$57.785
15+
$9.779
$146.685
20+
$9.482
$189.640
25+
$9.186
$229.650
30+
$8.890
$266.700
40+
$8.001
$320.040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,324 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1103314-STM32F217VET6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The STMicroelectronics STM32F217VET6, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 82 i/o ports. The core processor of the STM32F217VET6 is ARM Cortex-M3, operated with a 120MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM32F217VET6 comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1103314-STM32F217VET6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F217VET6
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
STM32F217VET6 Price

STM32F217VET6 Datasheet
STM32F217VET6 Application

STM32F217VET6 Replacement
STM32F217VET6 Pdf

STM32F217VET6 Pinout
STM32F217VET6 Image

STM32F217VET6 Picture
STM32F217VET6 In Stock

STM32F217VET6 Distributor
STM32F217VET6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
3V Integrated Processor Companion with Memory
20
IC OPAMP ISOLATION 30KHZ 20CDIP
6
DIODE SCHOTTKY 60V 2A SOD123W
13108
CMOS Dual 8-Bit Buffered Multiplying DACs
14
RF Power Field Effect Transistors N--Channel Enhancement--Mode Lateral MOSFETs
450
Polymer Tantalum Capacitors 150UF 6.3V 2917
800
DC Line Fileters
177

Top Sellers