Search
Filters

STM32F411CEU6

Part No : STM32F411CEU6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 48QFPN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-UFQFPN (7x7)
Win Source Part Number 1103339-STM32F411CEU6
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
The STMicroelectronics STM32F411CEU6, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 36 i/o ports. The core processor of the STM32F411CEU6 is ARM Cortex-M4, operated with a 100MHz reference frequency. The component accepts supply voltages ranging from 1.7 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM32F411CEU6 comes in 48-UFQFPN (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-UFQFPN (7x7)
Win Source Part Number 1103339-STM32F411CEU6
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F411CEU6
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
STM32F411CEU6 Price

STM32F411CEU6 Datasheet
STM32F411CEU6 Application

STM32F411CEU6 Replacement
STM32F411CEU6 Pdf

STM32F411CEU6 Pinout
STM32F411CEU6 Image

STM32F411CEU6 Picture
STM32F411CEU6 In Stock

STM32F411CEU6 Distributor
STM32F411CEU6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
100mA POSITIVE VOLTAGE REGULATOR
65
2558
IC SDRAM 64MBIT 133MHZ 54TSOP
150
Low-Voltage Dual D-Type Flip-Flop with 5-V Tolerant Inputs and Outputs
370
DIODE ZENER 140V 2W DO204AL
90