Search
Filters

STM32L151RET6TR

Part No : STM32L151RET6TR
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 1,000
Supplier Device Package 64-LQFP (10x10)
Manufacturer Package 64-LQFP
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Oscillator Type Internal
Data Converters A/D 21x12b; D/A 2x12b
RAM Size 80K x 8
EEPROM Size 16K x 8
Program Memory Type FLASH
Program Memory Size 512KB (512K x 8)
Number of I/O 51
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Speed 32MHz
Core Size 32-Bit
Core Processor ARM Cortex -M3
Packaging Reel
Manufacturer STMicroelectronics
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Part Number Series STM32L151
Win Source Part Number 803080-STM32L151RET6TR
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
MSL Level 3 (168 Hours)
Manufacturer Pack Quantity 1,000
Supplier Device Package 64-LQFP (10x10)
Manufacturer Package 64-LQFP
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Oscillator Type Internal
Data Converters A/D 21x12b; D/A 2x12b
RAM Size 80K x 8
EEPROM Size 16K x 8
Program Memory Type FLASH
Program Memory Size 512KB (512K x 8)
Number of I/O 51
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Speed 32MHz
Core Size 32-Bit
Core Processor ARM Cortex -M3
Packaging Reel
Manufacturer STMicroelectronics
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Part Number Series STM32L151
Win Source Part Number 803080-STM32L151RET6TR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32L151RET6TR
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
STM32L151RET6TR Price

STM32L151RET6TR Datasheet
STM32L151RET6TR Application

STM32L151RET6TR Replacement
STM32L151RET6TR Pdf

STM32L151RET6TR Pinout
STM32L151RET6TR Image

STM32L151RET6TR Picture
STM32L151RET6TR In Stock

STM32L151RET6TR Distributor
STM32L151RET6TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
N-Channel Enhancement Mode Field Effect Transistor
228
IC SRAM 512KBIT 10NS 44TSOP
656
DIODE GEN PURP 100V 200MA SOD123
242
IC CPLD 36MC 15NS 44VQFP
5
TRANS 2NPN PREBIAS 0.3W SOT666
1596
IC VOLT DETECT OD 2.2V SC-82AB
19
HIGH SPEED SWITCHING DIODE
500

Top Sellers