Search
Filters

STM32L476RET6

Part No : STM32L476RET6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
$6.454
$51.632
19+
$5.461
$103.759
30+
$5.295
$158.850
40+
$5.130
$205.200
55+
$4.965
$273.075
70+
$4.468
$312.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 765 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32L4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 708550-STM32L476RET6
Series TPS series
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Family Name STM32L476
Introduction Date February 17, 2015
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Alternative Parts
(Cross-Reference)
EFM32GG11B520F2048GQ64-A;  EFM32GG11B520F2048GQ64-AR;  EFM32GG11B840F1024IQ64-A; 

STMicroelectronics STM32L476RET6 is available at WIN SOURCE. Please review product page below for detailed information, including STM32L476RET6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STM32L476RET6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32L4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, LIN, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 708550-STM32L476RET6
Series TPS series
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Family Name STM32L476
Introduction Date February 17, 2015
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Alternative Parts
(Cross-Reference)
EFM32GG11B520F2048GQ64-A;  EFM32GG11B520F2048GQ64-AR;  EFM32GG11B840F1024IQ64-A; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32L476RET6
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
STM32L476RET6 Price

STM32L476RET6 Datasheet
STM32L476RET6 Application

STM32L476RET6 Replacement
STM32L476RET6 Pdf

STM32L476RET6 Pinout
STM32L476RET6 Image

STM32L476RET6 Picture
STM32L476RET6 In Stock

STM32L476RET6 Distributor
STM32L476RET6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
450mA ULTRA LOW DROPOUT POSITIVE VOLTAGE REGULATOR
3952
MOSFET N-CH 500V 45A TO-247
5
200mA LDO with Ripple Blocker™ Technology
1653
Gigabit Ethernet Transceiver Chip with Dual Serial I/O and Differential PECL Clock Inputs
86
GaAs-IR-Lumineszenzdiode in SMT-Gehause GaAs Infrared Emitter in SMT Package
800
IC MCU 32BIT 64KB FLASH 100BGA
6
Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
200

Top Sellers