Search
Filters

STM704TDS6F

Part No : STM704TDS6F
Manufacturer : STMicroelectronics
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR 3V BATT SW 8-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1103463-STM704TDS6F
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS3619-33DGKR;   STM704RDS6F; STM704TDS6E; 
The STM704TDS6F, Simple Reset/Power-On Reset, is brought into production by STMicroelectronics, included in PMIC - Supervisors category. Each device is available in a small 8-TSSOP package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 3.075V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1103463-STM704TDS6F
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS3619-33DGKR;   STM704RDS6F; STM704TDS6E; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM704TDS6F
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
STM704TDS6F Price

STM704TDS6F Datasheet
STM704TDS6F Application

STM704TDS6F Replacement
STM704TDS6F Pdf

STM704TDS6F Pinout
STM704TDS6F Image

STM704TDS6F Picture
STM704TDS6F In Stock

STM704TDS6F Distributor
STM704TDS6F PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 0.2A S-MINI
900
IC REG LDO 3.3V 0.15A 8SOIC
6
IC FPGA 82 I/O 100QFP
IC PFC CONTROLLER CCM 8SOIC
1140
Digital transistors (built-in resistor)
15
DIODE SCHOTTKY 30V 430MA SOT-323
263
5V/3.3V 512K X8 CMOS SRAM

Top Sellers