Search
Filters

STM704TM6F

Part No :
STM704TM6F
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
SUPERVISOR 3V SWITCH OVER 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24,670 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103465-STM704TM6F
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The STM704TM6F, Simple Reset/Power-On Reset, is brought into production by STMicroelectronics, included in PMIC - Supervisors category. Each device is available in a small 8-SO package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 3.075V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103465-STM704TM6F
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM704TM6F
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
STM704TM6F Price

STM704TM6F Datasheet
STM704TM6F Application

STM704TM6F Replacement
STM704TM6F Pdf

STM704TM6F Pinout
STM704TM6F Image

STM704TM6F Picture
STM704TM6F In Stock

STM704TM6F Distributor
STM704TM6F PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
ZENER DIODE / LOW CURRENT OPERATION AT 250 uA
5
HEXFET Power MOSFET
149
INDUSTRIAL CAN TRANSCEIVER
74
DIODE, ULTRA FAST, 1A, 100V, 25N
75
IC OPAMP GP 8MHZ 8SOIC
550
FIXED IND 2NH 600MA 150 MOHM SMD
30000
DIODE GEN PURP 100V 2A DO220AA
300
Integrated multistandard comb filter
18

Top Sellers