Search
Filters

STM8S208S6T6C

Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Manufacturer: STMicroelectronics
rohs
Availability: 3,381 In Stock
STMicroelectronics STM8S208S6T6C is available at WIN SOURCE. Please review product page below for detailed information, including STM8S208S6T6C price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STM8S208S6T6C to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 6K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 1261580-STM8S208S6T6C
Manufacturer Homepage www.st.com
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 6K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 1261580-STM8S208S6T6C
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
STM8S208S6T6C Price

STM8S208S6T6C Datasheet
STM8S208S6T6C Application

STM8S208S6T6C Replacement
STM8S208S6T6C Pdf

STM8S208S6T6C Pinout
STM8S208S6T6C Image

STM8S208S6T6C Picture
STM8S208S6T6C In Stock

STM8S208S6T6C Distributor
STM8S208S6T6C Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC 8-BIT GEN/CHKER 24QSOP
10400
VOLTAGE DETECTOR WITH OUTPUT DELAY
9518
Dual rectifier diodes ultrafast
788
200mW SURFACE MOUNT ZENER DIODE
38880
IC EEPROM 16KBIT 150NS 24DIP
6088
150mA Low-Noise LDO Regulator
720