Search
Filters

STP16CPC05XTTR

Low voltage power supply down to 3 V
Manufacturer: STMicroelectronics
rohs
Availability: 2,258 In Stock
STMicroelectronics STP16CPC05XTTR is available at WIN SOURCE. Please review product page below for detailed information, including STP16CPC05XTTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STP16CPC05XTTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 20V
Output Current per Channel 100mA
Frequency 30MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 1261681-STP16CPC05XTTR
Manufacturer Homepage www.st.com
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
Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 20V
Output Current per Channel 100mA
Frequency 30MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 1261681-STP16CPC05XTTR
Manufacturer Homepage www.st.com
Storage Condition Dry storage cabinet & Humidity protection package
STP16CPC05XTTR Price

STP16CPC05XTTR Datasheet
STP16CPC05XTTR Application

STP16CPC05XTTR Replacement
STP16CPC05XTTR Pdf

STP16CPC05XTTR Pinout
STP16CPC05XTTR Image

STP16CPC05XTTR Picture
STP16CPC05XTTR In Stock

STP16CPC05XTTR Distributor
STP16CPC05XTTR PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
3-TERMINAL 0.1A POSITIVE VOLTAGE REGULATOR
18
1M-BIT, 2M-BIT AND 4M-BIT 2.5V SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL I/O SPI
5058
SURFACE MOUNT SILICON ZENER DIODES
16000
Voltage regulator diodes
20000
MOSFET N-CH 800V 2.8A TO252
350
IC CLOCK GEN 3.3V/5V 20-SOIC
1081
IC EEPROM 2KBIT 100KHZ 8SO
1772