Search
Filters

STP16NM50N

MOSFET N-CH 500V 15A TO-220
Manufacturer: STMicroelectronics
rohs
Availability: 1 In Stock
STP16NM50N, produced by STMicroelectronics, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 500V drain-source breakdown voltage, 15A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STP16NM50N is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1200pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 260 mOhm @ 7.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1103655-STP16NM50N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1200pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 260 mOhm @ 7.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1103655-STP16NM50N
STP16NM50N Price

STP16NM50N Datasheet
STP16NM50N Application

STP16NM50N Replacement
STP16NM50N Pdf

STP16NM50N Pinout
STP16NM50N Image

STP16NM50N Picture
STP16NM50N In Stock

STP16NM50N Distributor
STP16NM50N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG CTRLR DL BUCK PWM 40QFN
35
IC DUAL LINE DRVR ADJ-SR 8-SOIC
8908
INSULATED GATE BIPOLAR TRANSISTOR UltraFast Speed IGBT
47
Low Cost Integrated Multiprotocol Processor
780
OPTOISO 5KV GATE DRIVER 6SO
2900
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
2000