Search
Filters

STPSC4H065B-TR

Part No : STPSC4H065B-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 650V 4A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 40 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 2,500
Operating Temperature - Junction -40°C ~ 175°C
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting Style SMD
Current - Reverse Leakage at Vr 40μA at 650V
Reverse Recovery Time (trr) 0ns
Speed No Recovery Time > 500mA (Io)
Voltage - Forward (Vf) (Maximum) at If 1.75V at 4A
Current - Average Rectified (Io) 4A
Capacitance at Vr, F 200pF at 0V, 1MHz
Diode Type Silicon Carbide Schottky
Packaging Reel
Manufacturer STMicroelectronics
Part Number Series STPSC4
Win Source Part Number 814368-STPSC4H065B-TR
Voltage - DC Reverse (Vr) (Maximum) 650V
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 40 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 2,500
Operating Temperature - Junction -40°C ~ 175°C
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting Style SMD
Current - Reverse Leakage at Vr 40μA at 650V
Reverse Recovery Time (trr) 0ns
Speed No Recovery Time > 500mA (Io)
Voltage - Forward (Vf) (Maximum) at If 1.75V at 4A
Current - Average Rectified (Io) 4A
Capacitance at Vr, F 200pF at 0V, 1MHz
Diode Type Silicon Carbide Schottky
Packaging Reel
Manufacturer STMicroelectronics
Part Number Series STPSC4
Win Source Part Number 814368-STPSC4H065B-TR
Voltage - DC Reverse (Vr) (Maximum) 650V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPSC4H065B-TR
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
STPSC4H065B-TR Price

STPSC4H065B-TR Datasheet
STPSC4H065B-TR Application

STPSC4H065B-TR Replacement
STPSC4H065B-TR Pdf

STPSC4H065B-TR Pinout
STPSC4H065B-TR Image

STPSC4H065B-TR Picture
STPSC4H065B-TR In Stock

STPSC4H065B-TR Distributor
STPSC4H065B-TR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TVS DIODE 170VWM 275VC SMB
600
Highly Integrated Green-Mode PWM Controller
27
MOSFET N-CH 100V 9.4A 8TSON
240
IC DAC STEREO 96KHZ 5V 28SSOP
1107
1MHZ 3-DIMM CLOCK FOR VIA MVP4
291

Top Sellers