The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

STR751FR2H6

Part No STR751FR2H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI-S, 32-bit MCU with Flash, SMI, 3 std 16-bit timers PWM timer, fast 10-bit ADC, I2C, UART, SSP, USB and CAN | IC MCU 32BIT 256KB FLASH 64LFBGA
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
Pricing & Ordering $1.621 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2590
$51.957
54+
$1.8540
$100.116
84+
$1.7960
$150.864
116+
$1.7380
$201.608
149+
$1.6800
$250.320
200+
$1.5060
$301.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,280 pieces
MOQ: 23 pcs
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
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM7
Data Bus Width 32-Bit
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals DMA, PWM, WDT
The number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Family Part Number STR75*F
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 734781-STR751FR2H6
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance

Description

STMicroelectronics STR751FR2H6 Microcontroller

The STR751FR2H6 is a robust, high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring efficient power management, real-time control, and reliable operation. This microcontroller is part of the STR7 family, which is well-known for its ARM7TDMI-S core, providing users with a 32-bit architecture that ensures smooth and fast processing capabilities.

Key Features

  • CPU: ARM7TDMI-S core with 32-bit RISC architecture operating at up to 60 MHz, delivering a perfect balance between performance and power consumption.
  • Memory: Equipped with 256 KB of high-speed Flash memory and 16 KB of RAM, ensuring ample space for complex applications and efficient data handling.
  • Connectivity: A variety of communication interfaces are supported, including USB, CAN, UART, SPI, and I2C, making this microcontroller highly versatile in terms of peripheral connectivity.
  • Robust I/O Capabilities: Offers up to 48 GPIO (General Purpose Input/Output) pins, which allow for flexible connection to external devices and sensors.
  • Advanced Timer Functions: Features multiple 16-bit timers, PWM channels, and a watchdog timer, suitable for precise time-related operations and system integrity checks.
  • Analog Features: Comes with an integrated 10-bit ADC (Analog-to-Digital Converter) with up to 16 channels, enabling the microcontroller to process analog signals efficiently.

Applications

The STR751FR2H6 is designed to be a versatile component suited for a range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Medical devices
  • Complex IoT systems

Reliability and Support

STMicroelectronics is committed to providing long-term support for their products, and the STR751FR2H6 is no exception. With its wide operating temperature range and robust design, this microcontroller is built to withstand challenging environments and provide reliable performance for the long haul. Additionally, developers can take advantage of comprehensive documentation, development tools, and software libraries to streamline the design process and bring products to market faster.