Search
Filters

STR911FAW47X6

Part No : STR911FAW47X6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 2MB FLASH 128LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
$24.259
$72.777
5+
$20.527
$102.635
8+
$19.905
$159.240
11+
$19.283
$212.113
14+
$18.661
$261.254
20+
$16.795
$335.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 1103844-STR911FAW47X6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Quantity per package 90
The STMicroelectronics STR911FAW47X6, a 32-Bit microcontrollers, offers 2MB (2M x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STR911FAW47X6 is ARM9, operated with a 96MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 2 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 1103844-STR911FAW47X6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Quantity per package 90
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR911FAW47X6
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
STR911FAW47X6 Price

STR911FAW47X6 Datasheet
STR911FAW47X6 Application

STR911FAW47X6 Replacement
STR911FAW47X6 Pdf

STR911FAW47X6 Pinout
STR911FAW47X6 Image

STR911FAW47X6 Picture
STR911FAW47X6 In Stock

STR911FAW47X6 Distributor
STR911FAW47X6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.2V 1A 8HSON
3300
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
2
DIODE ZENER 2.2A 56V DO35
20
IC INVERTER USH 8-MICROPAK
2898
450mA 14W Constant Current Buck LED Driver Micro-Module | IC LED DRIVER RGLTR DIM 7PMOD
2
IC GATE AND 4CH 2-INP 14-SOEIAJ
90
Low-Voltage-Input, 3V/3.3V/5V/Adjustable-Output, Step-Up DC-DC Converters
761
MOSFET N-CH TO-205AF TO-39
3
IC SRAM 64KBIT 70NS 28SOP
130

Top Sellers